Fredericks Company - Televac Televac 2A NASA Mini Thermocouple Vacuum Sensor

Description
2A Miniature Thermocouple Range: 0-20,000 Microns Dimensions: 1-7/8" x 5/8" Weight: 28 grams Mounting position: any position Construction material: 300 series stainless steel Operating Temperature: -65°F to 200°F The mini-sensor is a space-efficient alternative to the standard-size microcouple sensors. The mini-sensor is only .90" (28 mm) by .62" (16 mm) and features a heavy duty stainless steel welded construction. All 2A TELEVAC instruments will respond equally well to the mini-sensor with use of the appropriate cable connector.
Description
2A Miniature Thermocouple Range: 0-20,000 Microns Dimensions: 1-7/8" x 5/8" Weight: 28 grams Mounting position: any position Construction material: 300 series stainless steel Operating Temperature: -65°F to 200°F The mini-sensor is a space-efficient alternative to the standard-size microcouple sensors. The mini-sensor is only .90" (28 mm) by .62" (16 mm) and features a heavy duty stainless steel welded construction. All 2A TELEVAC instruments will respond equally well to the mini-sensor with use of the appropriate cable connector.

Suppliers

Company
Product
Description
Supplier Links
Televac 2A NASA Mini Thermocouple Vacuum Sensor -  - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac 2A NASA Mini Thermocouple Vacuum Sensor
Televac 2A NASA Mini Thermocouple Vacuum Sensor
2A Miniature Thermocouple Range: 0-20,000 Microns Dimensions: 1-7/8" x 5/8" Weight: 28 grams Mounting position: any position Construction material: 300 series stainless steel Operating Temperature: -65°F to 200°F The mini-sensor is a space-efficient alternative to the standard-size microcouple sensors. The mini-sensor is only .90" (28 mm) by .62" (16 mm) and features a heavy duty stainless steel welded construction. All 2A TELEVAC instruments will respond equally well to the mini-sensor with use of the appropriate cable connector.
  • 2A Miniature Thermocouple
  • Range: 0-20,000 Microns
  • Dimensions: 1-7/8" x 5/8"
  • Weight: 28 grams
  • Mounting position: any position
  • Construction material: 300 series stainless steel
  • Operating Temperature: -65°F to 200°F

The mini-sensor is a space-efficient alternative to the standard-size microcouple sensors. The mini-sensor is only .90" (28 mm) by .62" (16 mm) and features a heavy duty stainless steel welded construction. All 2A TELEVAC instruments will respond equally well to the mini-sensor with use of the appropriate cable connector.

Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Pressure Sensors
Product Name Televac 2A NASA Mini Thermocouple Vacuum Sensor
Device Category Sensor
Sensor Technology Thermocouple
Measurement Type Gauge; Vacuum
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 2023242 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Differential Pressure
Media Gas; Air
View Details