Fluidtrol Process Technologies, Inc. FPT General Service (GS) Strainers CPVC/FRP Series

Description
F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In addition to Industrial Applications and Chemical Resistant Applications, Fluidtrol's strainers are supplied to critical applications in some of America's top water attractions, large aquariums, commercial pools & water parks. Fluidtrol offers a complete line of standard models and custom built strainers, float valves, surge tanks, filters, and drains to suit your needs. Baskets are manufactured in heavy gauge PVC, CPVC, Polypropylene or exotic metals such as stainless 316 or 304, Hastelloy C or B and Titanium. Wire cloth and woven baskets are also available. Standard perforations are: 1/8" holes on 9/16" staggered centers 1/4" holes on 3/8" staggered centers Woven screening from 10 Mesh to 200 Mesh Design Features: Ends -- All inlets and outlets are constructed of the same material as the wetted areas. F.P.T. offers as standard flanged ends with 150 lb. ANSI drilling. Also available are Victaullic(tm) grooved, socket or threaded ends. Tops -- F.P.T. Strainers are supplied with Quick-Lock tops and EDPM seals in the General Standards Series. For severe service, flanged tops are standard. Teflon envelope gaskets are also available for severe service. Port Configurations -- As standard, F.P.T. offers an "In-Line" design. For special applications, "Off-Set," and "Angled Off-Set," and "Boot" configurations are available. All units are equipped with a side bottom drain as standard. For other configurations, please CONTACT FLUIDTROL. Pressure Drop -- F.P.T. Strainers are engineered to offer the lowest practical pressure drop. Utilizing full flow ports, the basket open area averages six times the cross sectional area of the pipe. Pressure drop through strainers is determined by the line size flow rate, specific gravity and the percent of open area in the basket. Individual pressure drop vs. fouling charts are available from the factory.
Description
F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In addition to Industrial Applications and Chemical Resistant Applications, Fluidtrol's strainers are supplied to critical applications in some of America's top water attractions, large aquariums, commercial pools & water parks. Fluidtrol offers a complete line of standard models and custom built strainers, float valves, surge tanks, filters, and drains to suit your needs. Baskets are manufactured in heavy gauge PVC, CPVC, Polypropylene or exotic metals such as stainless 316 or 304, Hastelloy C or B and Titanium. Wire cloth and woven baskets are also available. Standard perforations are: 1/8" holes on 9/16" staggered centers 1/4" holes on 3/8" staggered centers Woven screening from 10 Mesh to 200 Mesh Design Features: Ends -- All inlets and outlets are constructed of the same material as the wetted areas. F.P.T. offers as standard flanged ends with 150 lb. ANSI drilling. Also available are Victaullic(tm) grooved, socket or threaded ends. Tops -- F.P.T. Strainers are supplied with Quick-Lock tops and EDPM seals in the General Standards Series. For severe service, flanged tops are standard. Teflon envelope gaskets are also available for severe service. Port Configurations -- As standard, F.P.T. offers an "In-Line" design. For special applications, "Off-Set," and "Angled Off-Set," and "Boot" configurations are available. All units are equipped with a side bottom drain as standard. For other configurations, please CONTACT FLUIDTROL. Pressure Drop -- F.P.T. Strainers are engineered to offer the lowest practical pressure drop. Utilizing full flow ports, the basket open area averages six times the cross sectional area of the pipe. Pressure drop through strainers is determined by the line size flow rate, specific gravity and the percent of open area in the basket. Individual pressure drop vs. fouling charts are available from the factory.

Suppliers

Company
Product
Description
Supplier Links
FPT General Service (GS) Strainers - CPVC/FRP Series - Fluidtrol Process Technologies, Inc.
Huntsville, AL, USA
FPT General Service (GS) Strainers
CPVC/FRP Series
FPT General Service (GS) Strainers CPVC/FRP Series
F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In addition to Industrial Applications and Chemical Resistant Applications, Fluidtrol's strainers are supplied to critical applications in some of America's top water attractions, large aquariums, commercial pools & water parks. Fluidtrol offers a complete line of standard models and custom built strainers, float valves, surge tanks, filters, and drains to suit your needs. Baskets are manufactured in heavy gauge PVC, CPVC, Polypropylene or exotic metals such as stainless 316 or 304, Hastelloy C or B and Titanium. Wire cloth and woven baskets are also available. Standard perforations are: 1/8" holes on 9/16" staggered centers 1/4" holes on 3/8" staggered centers Woven screening from 10 Mesh to 200 Mesh Design Features: Ends -- All inlets and outlets are constructed of the same material as the wetted areas. F.P.T. offers as standard flanged ends with 150 lb. ANSI drilling. Also available are Victaullic(tm) grooved, socket or threaded ends. Tops -- F.P.T. Strainers are supplied with Quick-Lock tops and EDPM seals in the General Standards Series. For severe service, flanged tops are standard. Teflon envelope gaskets are also available for severe service. Port Configurations -- As standard, F.P.T. offers an "In-Line" design. For special applications, "Off-Set," and "Angled Off-Set," and "Boot" configurations are available. All units are equipped with a side bottom drain as standard. For other configurations, please CONTACT FLUIDTROL. Pressure Drop -- F.P.T. Strainers are engineered to offer the lowest practical pressure drop. Utilizing full flow ports, the basket open area averages six times the cross sectional area of the pipe. Pressure drop through strainers is determined by the line size flow rate, specific gravity and the percent of open area in the basket. Individual pressure drop vs. fouling charts are available from the factory.

F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are allowable based upon the material selection.

Corrosion Resistant Basket Strainers

Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In addition to Industrial Applications and Chemical Resistant Applications, Fluidtrol's strainers are supplied to critical applications in some of America's top water attractions, large aquariums, commercial pools & water parks.

Fluidtrol offers a complete line of standard models and custom built strainers, float valves, surge tanks, filters, and drains to suit your needs.
Baskets are manufactured in heavy gauge PVC, CPVC, Polypropylene or exotic metals such as stainless 316 or 304, Hastelloy C or B and Titanium. Wire cloth and woven baskets are also available. Standard perforations are:

  • 1/8" holes on 9/16" staggered centers
  • 1/4" holes on 3/8" staggered centers
  • Woven screening from 10 Mesh to 200 Mesh

Design Features:

Ends -- All inlets and outlets are constructed of the same material as the wetted areas. F.P.T. offers as standard flanged ends with 150 lb. ANSI drilling. Also available are Victaullic(tm) grooved, socket or threaded ends.

Tops -- F.P.T. Strainers are supplied with Quick-Lock tops and EDPM seals in the General Standards Series. For severe service, flanged tops are standard. Teflon envelope gaskets are also available for severe service.

Port Configurations -- As standard, F.P.T. offers an "In-Line" design. For special applications, "Off-Set," and "Angled Off-Set," and "Boot" configurations are available. All units are equipped with a side bottom drain as standard. For other configurations, please CONTACT FLUIDTROL.

Pressure Drop -- F.P.T. Strainers are engineered to offer the lowest practical pressure drop. Utilizing full flow ports, the basket open area averages six times the cross sectional area of the pipe. Pressure drop through strainers is determined by the line size flow rate, specific gravity and the percent of open area in the basket. Individual pressure drop vs. fouling charts are available from the factory.

Supplier's Site

Technical Specifications

  Fluidtrol Process Technologies, Inc.
Product Category Strainers
Product Number CPVC/FRP Series
Product Name FPT General Service (GS) Strainers
Strainer Style Strainer Assembly
Strainer Type Simplex Basket; Duplex Basket (optional feature); In-line Strainers (optional feature); TeeType (optional feature); Y-strainers (optional feature); Conical Line (optional feature); FlatPlate (optional feature)
Applications General Purpose; Chemical; Industrial; Water
Media Liquid
Pipe Size 2 to 14 inch (50.8 to 356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Osprey™ 93.00 Inch (in) Diameter (A) Gravity Strainer - 22 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4992694 - RS Components, Ltd.
Specs
Pipe Connection Threaded; 1/4 in bsp
Materials Stainless steel
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Strainer, 750 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details