Fluidtrol Process Technologies, Inc. Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| The SWM series is for applications where the design calls for full open outlet construction, either prior to or after pump. | |
| F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All... | |
| P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction. These strainers are... | |
| RSW Series Reducing Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel... | |
| SW Series Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel -... | |
| The ESW Series Strainer is an oversized design for high flow or high strainer loading applications. Although the model was specifically designed for aquatic life support systems in aquariums and... | |
| Wye Type (YS Series) strainers are available in sizes 3" and up. The design of the YS/Wye Type Series allows for in-line piping in either a vertical or a horizontal... |