Dataforth Corporation Analog Output Module; Current mA, 8-ch MAQ20-IO

Description
The MAQ20 voltage output module and current output module offer 8 isolated voltage or current outputs. All channels are individually configurable for range and programmable output to match the most demanding applications. High level per-channel isolation gives the module unmatched ruggedness and flexibility while default outputs provide essential functionality for fail-safe systems. User defined waveform outputs allow applicationspecific sophisticated, autonomous control. Field output connections are made through a pluggable terminal block which simplifies wiring during system setup and reconfiguration. Input-to-bus isolation is a robust 1500Vrms and channel-to-channel isolation is 300Vrms. In addition, each channel is protected up to 40Vrms continuous overload in case of inadvertent wiring errors. Channels in a module can be selectively enabled for output. All channels are enabled by default; however, non-used channels can be disabled to increase the refresh rate of enabled channels. Now with OPC Open Platform Communications usability. OPC is also referred to as Open Productivity and Connectivity.
Request a Quote Datasheet
Description
The MAQ20 voltage output module and current output module offer 8 isolated voltage or current outputs. All channels are individually configurable for range and programmable output to match the most demanding applications. High level per-channel isolation gives the module unmatched ruggedness and flexibility while default outputs provide essential functionality for fail-safe systems. User defined waveform outputs allow applicationspecific sophisticated, autonomous control. Field output connections are made through a pluggable terminal block which simplifies wiring during system setup and reconfiguration. Input-to-bus isolation is a robust 1500Vrms and channel-to-channel isolation is 300Vrms. In addition, each channel is protected up to 40Vrms continuous overload in case of inadvertent wiring errors. Channels in a module can be selectively enabled for output. All channels are enabled by default; however, non-used channels can be disabled to increase the refresh rate of enabled channels. Now with OPC Open Platform Communications usability. OPC is also referred to as Open Productivity and Connectivity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Output Module; Current mA, 8-ch - MAQ20-IO - Dataforth Corporation
Tucson, AZ, USA
Analog Output Module; Current mA, 8-ch
MAQ20-IO
Analog Output Module; Current mA, 8-ch MAQ20-IO
The MAQ20 voltage output module and current output module offer 8 isolated voltage or current outputs. All channels are individually configurable for range and programmable output to match the most demanding applications. High level per-channel isolation gives the module unmatched ruggedness and flexibility while default outputs provide essential functionality for fail-safe systems. User defined waveform outputs allow applicationspecific sophisticated, autonomous control. Field output connections are made through a pluggable terminal block which simplifies wiring during system setup and reconfiguration. Input-to-bus isolation is a robust 1500Vrms and channel-to-channel isolation is 300Vrms. In addition, each channel is protected up to 40Vrms continuous overload in case of inadvertent wiring errors. Channels in a module can be selectively enabled for output. All channels are enabled by default; however, non-used channels can be disabled to increase the refresh rate of enabled channels. Now with OPC Open Platform Communications usability. OPC is also referred to as Open Productivity and Connectivity.

The MAQ20 voltage output module and current output module offer 8 isolated voltage or current outputs. All channels are individually configurable for range and programmable output to match the most demanding applications. High level per-channel isolation gives the module unmatched ruggedness and flexibility while default outputs provide essential functionality for fail-safe systems. User defined waveform outputs allow applicationspecific sophisticated, autonomous control. Field output connections are made through a pluggable terminal block which simplifies wiring during system setup and reconfiguration.
Input-to-bus isolation is a robust 1500Vrms and channel-to-channel isolation is 300Vrms. In addition, each channel is protected up to 40Vrms continuous overload in case of inadvertent wiring errors.
Channels in a module can be selectively enabled for output. All channels are enabled by default; however, non-used channels can be disabled to increase the refresh rate of enabled channels.

Now with OPC Open Platform Communications usability. OPC is also referred to as Open Productivity and Connectivity.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number MAQ20-IO
Product Name Analog Output Module; Current mA, 8-ch
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Current Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

8B39 Current Output Module - 8B39-01 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details
8B45 Frequency Input Module - 8B45-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details
SCM9B-5300 4-Channel Sensor-to-Computer Module, Thermocouple Input Module - SCM9B-5300 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Panel / Chassis Mount
User Interface Computer Programmable
View Details
SCM5B39 Current Output Module - SCM5B39-xx - Dataforth Corporation
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Current Output
View Details