Manual Handheld Digital (DMM) Multimeter 4 Digit LCD Display Voltage, Current, Resistance Battery Test, Continuity, Diode Test Function Features Auto Off, Hold
MULTIMETER, DIGITAL, HANDHELD; DMM Functions:AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance; No. of Digits:3.5; DMM Response Type:Average; Display Count:2000; Range Selection:Manual; Voltage Measure DC Max:600V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Multimeters | Clamp Meters |
| Product Number | EX310-ND | 99K5781 |
| Product Name | Multimeters | Multimeter, Digital, Handheld; Dmm Functions Extech Instruments |
| Form Factor | Handheld | |
| Special Measurement Types | Battery Test; Continuity Check; Diode test | |
| Options & Features | Auto Off, Hold |