Extech Digital Tachometer, 0Vac To 220Vac; No. Of Digits / Alpha Extech Instruments 461950

Description
DIGITAL TACHOMETER, 0VAC TO 220VAC; No. of Digits / Alpha:4; Meter Function:Tachometer; Meter Range:5RPM to 99990RPM; Digit Height:13mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Product Range:- RoHS Compliant: NA
Description
DIGITAL TACHOMETER, 0VAC TO 220VAC; No. of Digits / Alpha:4; Meter Function:Tachometer; Meter Range:5RPM to 99990RPM; Digit Height:13mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Product Range:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Digital Tachometer, 0Vac To 220Vac; No. Of Digits / Alpha Extech Instruments - 27K9917 - Newark, An Avnet Company
Chicago, IL, United States
Digital Tachometer, 0Vac To 220Vac; No. Of Digits / Alpha Extech Instruments
27K9917
Digital Tachometer, 0Vac To 220Vac; No. Of Digits / Alpha Extech Instruments 27K9917
DIGITAL TACHOMETER, 0VAC TO 220VAC; No. of Digits / Alpha:4; Meter Function:Tachometer; Meter Range:5RPM to 99990RPM; Digit Height:13mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Product Range:- RoHS Compliant: NA

DIGITAL TACHOMETER, 0VAC TO 220VAC; No. of Digits / Alpha:4; Meter Function:Tachometer; Meter Range:5RPM to 99990RPM; Digit Height:13mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Product Range:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 27K9917
Product Name Digital Tachometer, 0Vac To 220Vac; No. Of Digits / Alpha Extech Instruments
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Duty Cycle and Pulse Width Modulation (PWM) Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details