RS Components, Ltd. 693551

Description
For use on cemented carbide lathe/machine tooling, stellite and non-ferrous alloys Abrasive Material = Silicon Carbide Diameter = 150mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed = 4460rpm Series = Bench Wheel
Request a Quote
Description
For use on cemented carbide lathe/machine tooling, stellite and non-ferrous alloys Abrasive Material = Silicon Carbide Diameter = 150mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed = 4460rpm Series = Bench Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 693551 - RS Components, Ltd.
Corby, Northants, United Kingdom
For use on cemented carbide lathe/machine tooling, stellite and non-ferrous alloys Abrasive Material = Silicon Carbide Diameter = 150mm Width = 20mm Bore Size = 31.75mm Maximum Safe Speed = 4460rpm Series = Bench Wheel

For use on cemented carbide lathe/machine tooling, stellite and non-ferrous alloys
Abrasive Material = Silicon Carbide
Diameter = 150mm
Width = 20mm
Bore Size = 31.75mm
Maximum Safe Speed = 4460rpm
Series = Bench Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 693551
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
 - 1221163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.09 inch (180 mm)
Thickness 0.2362 inch (6 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
 - 1221157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.9843 inch (25 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
 - 1985918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 4.92 inch (125 mm)
Thickness 1.57 inch (40 mm)
View Details