Flexovit USA, Inc. Drums for Flap Bands 46365

Description
Precision balanced for even abrasive wear. Drums allow for quick and easy changeovers. As the machine reaches speed the drums expand and grip the flap band.
Description
Precision balanced for even abrasive wear. Drums allow for quick and easy changeovers. As the machine reaches speed the drums expand and grip the flap band.

Suppliers

Company
Product
Description
Supplier Links
Drums for Flap Bands - 46365 - Flexovit USA, Inc.
Angola, NY, USA
Drums for Flap Bands
46365
Drums for Flap Bands 46365
Precision balanced for even abrasive wear. Drums allow for quick and easy changeovers. As the machine reaches speed the drums expand and grip the flap band.

Precision balanced for even abrasive wear. Drums allow for quick and easy changeovers. As the machine reaches speed the drums expand and grip the flap band.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number 46365
Product Name Drums for Flap Bands
OD 1.19 inch (30.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drums for Spiral Band Sleeves - 46299 - Flexovit USA, Inc.
Specs
OD 1.5 inch (38.1 mm)
Bore / ID 0.2500 inch (6.35 mm)
Materials of Construction Rubber / Elastomer
View Details
Backing Pad with Centering Pin - QUICK-STEP™ MG Backing Pad - Walter Surface Technologies
Specs
ad Type Hook&Loop Pad
OD 4.5 to 7 inch (114 to 178 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details
Abrasive Back-Up Pad - 49-36-3460 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 5 inch (127 mm)
Maximum Speed 13000 rpm
Materials of Construction Plastic
View Details
Gripper Pads and Holders - SK2002 - Flexovit USA, Inc.
Specs
ad Type Rolon
OD 2 inch (50.8 mm)
Bore / ID 0.2500 inch (6.35 mm)
View Details