Flexovit USA, Inc. Drums for Spiral Band Sleeves 46281

Description
Rubber drum provides support for an even finish and expands as the tool reaches speed securing the spiral band in place during use.
Description
Rubber drum provides support for an even finish and expands as the tool reaches speed securing the spiral band in place during use.

Suppliers

Company
Product
Description
Supplier Links
Drums for Spiral Band Sleeves - 46281 - Flexovit USA, Inc.
Angola, NY, USA
Drums for Spiral Band Sleeves
46281
Drums for Spiral Band Sleeves 46281
Rubber drum provides support for an even finish and expands as the tool reaches speed securing the spiral band in place during use.

Rubber drum provides support for an even finish and expands as the tool reaches speed securing the spiral band in place during use.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number 46281
Product Name Drums for Spiral Band Sleeves
OD 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Pad - QUICK-STEP™ Interface Pads - Walter Surface Technologies
Specs
ad Type Interface Pad
OD 4.5 to 7 inch (114 to 178 mm)
Materials of Construction Foam
View Details
Abrasive Back-Up Pad - 49-36-3450 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 4.5 inch (114 mm)
Maximum Speed 13000 rpm
Materials of Construction Plastic
View Details
Gripper Pads and Holders - SK4054 - Flexovit USA, Inc.
Specs
ad Type Hook&Loop Pad
OD 4 inch (102 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details
Plastic Backing Pads for Sanding Discs -  - Walter Surface Technologies
Specs
ad Type Supplied with clamping nut
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.3750 to 0.6250 inch (9.52 to 15.87 mm)
View Details