49-36-3453 -- ABRASIVE BACK-UP PAD
Milwaukee Electric Tool Corporation
Abrasive Back-Up Pad
49-36-3453
Description
POLYPROPYLENE MATERIAL
4-1/2 INCH SIZE
5/8 INCH-11 TPI MOUNTING SIZE
13000 RPM SPEED RATING
SANDER USED WITH
INCLUDES DISC NUT
-
Milwaukee Electric Tool Corporation
Datasheet
Description
POLYPROPYLENE MATERIAL
4-1/2 INCH SIZE
5/8 INCH-11 TPI MOUNTING SIZE
13000 RPM SPEED RATING
SANDER USED WITH
INCLUDES DISC NUT
Datasheet
Suppliers
POLYPROPYLENE MATERIAL
4-1/2 INCH SIZE
5/8 INCH-11 TPI MOUNTING SIZE
13000 RPM SPEED RATING
SANDER USED WITH
INCLUDES DISC NUT
- POLYPROPYLENE MATERIAL
- 4-1/2 INCH SIZE
- 5/8 INCH-11 TPI MOUNTING SIZE
- 13000 RPM SPEED RATING
- SANDER USED WITH
- INCLUDES DISC NUT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Back-up Pads |
|
Product Number
|
49-36-3453 |
|
Product Name
|
Abrasive Back-Up Pad |
|
OD
|
4.5 inch (114 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
OD
7 inch (178 mm)
Bore / ID
0.6250 inch (15.87 mm)
Maximum Speed
8500 rpm
View Details
Walter Surface Technologies
ad Type
Hook&Loop Pad
OD
4 to 7 inch (102 to 178 mm)
Bore / ID
0.6250 inch (15.87 mm)
View Details
Milwaukee Electric Tool Corporation
OD
4.5 inch (114 mm)
Maximum Speed
13000 rpm
Materials of Construction
Plastic
View Details
OD
2 inch (50.8 mm)
Bore / ID
0.2500 inch (6.35 mm)
Materials of Construction
Rubber / Elastomer
View Details