RS Components, Ltd. 1221137

Description
The new Neon grinding wheels from Norton. These grinding wheels offer maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals, we would recommend the brown aluminium oxide and for non-ferrous metals and carbide tooling choose a green silicon carbide wheel. Abrasive Material = Aluminium Oxide Diameter = 250mm Width = 25mm Bore Size = 31.75mm Maximum Safe Speed = 3340rpm Model = Neon Series = Bench Wheel
Request a Quote
Description
The new Neon grinding wheels from Norton. These grinding wheels offer maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals, we would recommend the brown aluminium oxide and for non-ferrous metals and carbide tooling choose a green silicon carbide wheel. Abrasive Material = Aluminium Oxide Diameter = 250mm Width = 25mm Bore Size = 31.75mm Maximum Safe Speed = 3340rpm Model = Neon Series = Bench Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1221137 - RS Components, Ltd.
Corby, Northants, United Kingdom
The new Neon grinding wheels from Norton. These grinding wheels offer maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals, we would recommend the brown aluminium oxide and for non-ferrous metals and carbide tooling choose a green silicon carbide wheel. Abrasive Material = Aluminium Oxide Diameter = 250mm Width = 25mm Bore Size = 31.75mm Maximum Safe Speed = 3340rpm Model = Neon Series = Bench Wheel

The new Neon grinding wheels from Norton. These grinding wheels offer maximum cut rate and finish on non-ferrous metals & carbide tooling. For general purpose metals, we would recommend the brown aluminium oxide and for non-ferrous metals and carbide tooling choose a green silicon carbide wheel.
Abrasive Material = Aluminium Oxide
Diameter = 250mm
Width = 25mm
Bore Size = 31.75mm
Maximum Safe Speed = 3340rpm
Model = Neon
Series = Bench Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 1221137
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
 - 1985592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
 - 693422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
 - 1221164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.09 inch (180 mm)
Thickness 0.2362 inch (6 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details