Weiler Abrasives 4-1/2" x 1/4" TIGER ZIRC Type 27 Grinding Wheel, Z24T, 5/8"-11 Nut 58070

Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Ceramic Infused grinding wheels deliver the fastest cutting with the least effort. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Small 5/8" - 11 nutted metal hub reduces gouging of the workpiece and allows for 30% more usable surface area of the wheel in addition to providing quick spin-on, spin-off changeover of a standard hub. Best for use on steel, structural steel and iron.
Datasheet
Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Ceramic Infused grinding wheels deliver the fastest cutting with the least effort. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Small 5/8" - 11 nutted metal hub reduces gouging of the workpiece and allows for 30% more usable surface area of the wheel in addition to providing quick spin-on, spin-off changeover of a standard hub. Best for use on steel, structural steel and iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" x 1/4" TIGER ZIRC Type 27 Grinding Wheel, Z24T, 5/8"-11 Nut
58070
4-1/2" x 1/4" TIGER ZIRC Type 27 Grinding Wheel, Z24T, 5/8"-11 Nut 58070
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Ceramic Infused grinding wheels deliver the fastest cutting with the least effort. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. Small 5/8" - 11 nutted metal hub reduces gouging of the workpiece and allows for 30% more usable surface area of the wheel in addition to providing quick spin-on, spin-off changeover of a standard hub. Best for use on steel, structural steel and iron.
  • Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel.
  • Long wheel life on heavy duty applications.
  • Ceramic Infused grinding wheels deliver the fastest cutting with the least effort.
  • Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • Small 5/8" - 11 nutted metal hub reduces gouging of the workpiece and allows for 30% more usable surface area of the wheel in addition to providing quick spin-on, spin-off changeover of a standard hub.
  • Best for use on steel, structural steel and iron.
Supplier's Site Datasheet
Weiler TIGER Zirconium Grinding Wheel - 4 1/2 in Diameter - Thickness 1/4 in - 58070 - 012382-58070 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Zirconium Grinding Wheel - 4 1/2 in Diameter - Thickness 1/4 in - 58070
012382-58070
Weiler TIGER Zirconium Grinding Wheel - 4 1/2 in Diameter - Thickness 1/4 in - 58070 012382-58070
Weiler TIGER grinding wheel uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this zirconium material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 13,300 RPMs.

Weiler TIGER grinding wheel uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this zirconium material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 13,300 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Grinding Wheels Grinding Wheels
Product Number 58070 012382-58070
Product Name 4-1/2" x 1/4" TIGER ZIRC Type 27 Grinding Wheel, Z24T, 5/8"-11 Nut Weiler TIGER Zirconium Grinding Wheel - 4 1/2 in Diameter - Thickness 1/4 in - 58070
Type Aluminum Oxide; AO Zirconium
Outer Diameter 4.5 inch (114 mm)
Thickness 4.5 inch (114 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.8000 inch (20.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C80-IVK Vitrified Wheel - 66252837598 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
 - 693416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
7" XP Turbo Diamond Cup Wheel - DW4773T - DEWALT Industrial Tool Co.
Specs
Type StraightCup
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details