Norton Abrasives
Gemini® 57A24-RBRA
66243522415
Description
Gemini® 57A24-RBRA
Request a Quote
Email Supplier
Description
Gemini® 57A24-RBRA
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Grinding Wheels |
|
Product Number
|
66243522415 |
|
Product Name
|
Gemini® 57A24-RBRA |
|
Type
|
Aluminum Oxide
|
|
Outer Diameter
|
3 inch (76.2 mm)
|
|
Thickness
|
0.3750 inch (9.52 mm)
|
|
Bore / Shank
|
0.3750 inch (9.52 mm)
|
|
Max Speed
|
? to 18080 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alumina Zirconia
Outer Diameter
4.5 inch (114 mm)
Thickness
0.0450 inch (1.14 mm)
View Details
Type
Silicon Carbide
Outer Diameter
4 inch (102 mm)
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
3 to 4 inch (76.2 to 102 mm)
Thickness
1.5 inch (38.1 mm)
View Details
Type
Aluminum Oxide
Outer Diameter
0.2500 inch (6.35 mm)
Thickness
0.7500 inch (19.05 mm)
View Details