Walter Surface Technologies Premium Grinding Wheels HP XX™

Description
HP XX™ incorporates the latest advances in abrasive grain, bonding and manufacturing technology to substantially lower your total grinding costs. With the longest life in our grinding wheel lineup and extremely aggressive material removal, HP XX&trade will allow you to achieve the lowest overall cost of grinding on steel. Features Exceptional performance, highest productivity Guarantees lowest grinding costs overall Highest removal rate, longest life Applications Deburring Heavy-duty grinding applications Preparing weld edges Shaping
Description
HP XX™ incorporates the latest advances in abrasive grain, bonding and manufacturing technology to substantially lower your total grinding costs. With the longest life in our grinding wheel lineup and extremely aggressive material removal, HP XX&trade will allow you to achieve the lowest overall cost of grinding on steel. Features Exceptional performance, highest productivity Guarantees lowest grinding costs overall Highest removal rate, longest life Applications Deburring Heavy-duty grinding applications Preparing weld edges Shaping

Suppliers

Company
Product
Description
Supplier Links
Premium Grinding Wheels - HP XX™ - Walter Surface Technologies
Windsor, CT, USA
Premium Grinding Wheels
HP XX™
Premium Grinding Wheels HP XX™
HP XX™ incorporates the latest advances in abrasive grain, bonding and manufacturing technology to substantially lower your total grinding costs. With the longest life in our grinding wheel lineup and extremely aggressive material removal, HP XX&trade will allow you to achieve the lowest overall cost of grinding on steel. Features Exceptional performance, highest productivity Guarantees lowest grinding costs overall Highest removal rate, longest life Applications Deburring Heavy-duty grinding applications Preparing weld edges Shaping

HP XX™ incorporates the latest advances in abrasive grain, bonding and manufacturing technology to substantially lower your total grinding costs. With the longest life in our grinding wheel lineup and extremely aggressive material removal, HP XX&trade will allow you to achieve the lowest overall cost of grinding on steel.

Features

  • Exceptional performance, highest productivity
  • Guarantees lowest grinding costs overall
  • Highest removal rate, longest life

Applications

  • Deburring
  • Heavy-duty grinding applications
  • Preparing weld edges
  • Shaping
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Grinding Wheels
Product Number HP XX™
Product Name Premium Grinding Wheels
Outer Diameter 4 to 9 inch (102 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.87 inch (200 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Norton® 32A60-KVBE Vitrified Wheel - 66243528828 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Cutting Wheels with Angle Grinders - TOUGHCUT™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.0930 inch (2.36 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details