CS UNITEC EB Diamond Combination Wheel EB5007850CM

Description
Diamond wheels for grinding and cutting steel and stainless steel. Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts and plate. Last 100x longer than ordinary resin bonded wheels Reduce sparks, dust and material waste Save time changing discs Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more
Datasheet
Description
Diamond wheels for grinding and cutting steel and stainless steel. Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts and plate. Last 100x longer than ordinary resin bonded wheels Reduce sparks, dust and material waste Save time changing discs Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB Diamond Combination Wheel - EB5007850CM - CS UNITEC
Norwalk, CT, USA
EB Diamond Combination Wheel
EB5007850CM
EB Diamond Combination Wheel EB5007850CM
Diamond wheels for grinding and cutting steel and stainless steel. Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts and plate. Last 100x longer than ordinary resin bonded wheels Reduce sparks, dust and material waste Save time changing discs Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more

Diamond wheels for grinding and cutting steel and stainless steel.

Eco Brazing (EB) diamond combination metal grinding and cutting wheels from CS Unitec are designed for grinding and cutting steel and stainless steel bolts and plate.

  • Last 100x longer than ordinary resin bonded wheels
  • Reduce sparks, dust and material waste
  • Save time changing discs
  • Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more
Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Grinding Wheels
Product Number EB5007850CM
Product Name EB Diamond Combination Wheel
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
Max Speed 12200 rpm
Bond Type Metal
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 4.92 inch (125 mm)
Thickness 1.57 inch (40 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843228 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741405-2P - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
EB Diamond Cluster Wheel - EB7007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details