RS Components, Ltd. 1221163

Description
The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Diameter = 180mm Width = 6mm Bore Size = 31.75mm Model = Vitrium 3
Request a Quote
Description
The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Diameter = 180mm Width = 6mm Bore Size = 31.75mm Model = Vitrium 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1221163 - RS Components, Ltd.
Corby, Northants, United Kingdom
The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces. Diameter = 180mm Width = 6mm Bore Size = 31.75mm Model = Vitrium 3

The new VITRIUM 3 grinding wheels from Norton utilise a revolutionary bond platform, features an exclusive chemistry that delivers an entirely new grain adhesion science. Provides increased porosity, resulting in improved product versatility across a wide range of precision grinding applications. Vitrium 3 enables the wheel to cut more freely, improving cut rate and also minimises heat build-up, reducing burn, power consumption and grinding forces.
Diameter = 180mm
Width = 6mm
Bore Size = 31.75mm
Model = Vitrium 3

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grinding Wheels
Product Number 1221163
Outer Diameter 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.5118 inch (13 mm)
View Details
 - 693539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
 - 1221157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.9843 inch (25 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
 - 693551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details