Jergens, Inc. Checking Balls 29021

Description
Jergens Checking Balls with Reference Shoulders are high precision stainless steel, made to closer tolerances, and avoid excessive side forces. The accurately located shoulder provides for positive positioning, re-positioning, or replacement. Jergens Checking Balls with Reference Shoulder & Tapped Shank can be pulled into a hole or bushing from below without applying pressure on the ball (accomplished by using a cap screw in the tapped hole in the shank). Features, Benefits, & Product Specifications: Material: 440C Stainless Steel Hardened Eccentricity of Ball to Shank: 0.0002" TIR (max.) Two-piece welded construction Note(s): Part No. 29010 is supplied with a tungsten carbide ball only (RC 91.5-92.5). Metric measurements are available upon request.
Request a Quote Datasheet
Description
Jergens Checking Balls with Reference Shoulders are high precision stainless steel, made to closer tolerances, and avoid excessive side forces. The accurately located shoulder provides for positive positioning, re-positioning, or replacement. Jergens Checking Balls with Reference Shoulder & Tapped Shank can be pulled into a hole or bushing from below without applying pressure on the ball (accomplished by using a cap screw in the tapped hole in the shank). Features, Benefits, & Product Specifications: Material: 440C Stainless Steel Hardened Eccentricity of Ball to Shank: 0.0002" TIR (max.) Two-piece welded construction Note(s): Part No. 29010 is supplied with a tungsten carbide ball only (RC 91.5-92.5). Metric measurements are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Checking Balls - 29021 - Jergens, Inc.
Cleveland, OH, United States
Checking Balls
29021
Checking Balls 29021
Jergens Checking Balls with Reference Shoulders are high precision stainless steel, made to closer tolerances, and avoid excessive side forces. The accurately located shoulder provides for positive positioning, re-positioning, or replacement. Jergens Checking Balls with Reference Shoulder & Tapped Shank can be pulled into a hole or bushing from below without applying pressure on the ball (accomplished by using a cap screw in the tapped hole in the shank). Features, Benefits, & Product Specifications: Material: 440C Stainless Steel Hardened Eccentricity of Ball to Shank: 0.0002" TIR (max.) Two-piece welded construction Note(s): Part No. 29010 is supplied with a tungsten carbide ball only (RC 91.5-92.5). Metric measurements are available upon request.

Jergens Checking Balls with Reference Shoulders are high precision stainless steel, made to closer tolerances, and avoid excessive side forces. The accurately located shoulder provides for positive positioning, re-positioning, or replacement.
Jergens Checking Balls with Reference Shoulder & Tapped Shank can be pulled into a hole or bushing from below without applying pressure on the ball (accomplished by using a cap screw in the tapped hole in the shank).
Features, Benefits, & Product Specifications:

  • Material: 440C Stainless Steel Hardened
  • Eccentricity of Ball to Shank: 0.0002" TIR (max.)
  • Two-piece welded construction

Note(s):

  • Part No. 29010 is supplied with a tungsten carbide ball only (RC 91.5-92.5).
  • Metric measurements are available upon request.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Dimensional Gages and Instruments
Product Number 29021
Product Name Checking Balls
Measurement Scale / Units English
Unlock Full Specs
to access all available technical data

Similar Products

Checking Balls - 29017 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Checking Balls - 29010 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Premium Short Shank Inspection Balls - 29064 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details