Jergens, Inc. Premium Short Shank Inspection Balls 29070

Description
Jergens Premium Short Shank Inspection Balls are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Material: 8620 Steel Heat Treat: Case Hardened Concentricity of Ball to Shank: 0.0001" TIR One-piece construction
Request a Quote
Description
Jergens Premium Short Shank Inspection Balls are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Material: 8620 Steel Heat Treat: Case Hardened Concentricity of Ball to Shank: 0.0001" TIR One-piece construction
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Premium Short Shank Inspection Balls from Jergens, Inc. are designed for use as reference points in inspection applications, particularly with Coordinate Measuring Machines (CMMs). The part number 29070 features a diameter of 0.7500 inches and a shank length of 0.3750 inches, with a total weight of 1.53 lbs for a pack of ten. Constructed from 8620 steel and case hardened, these inspection balls ensure durability and reliability in precision measurement tasks. The concentricity of the ball to the shank is maintained at 0.0001 inches TIR, providing high accuracy for workpiece measurement. The one-piece construction enhances strength and stability during use.

Datasheet Summary
Powered by GS/AI

Premium Short Shank Inspection Balls from Jergens, Inc. are designed for use as reference points in inspection applications, particularly with Coordinate Measuring Machines (CMMs). The part number 29070 features a diameter of 0.7500 inches and a shank length of 0.3750 inches, with a total weight of 1.53 lbs for a pack of ten. Constructed from 8620 steel and case hardened, these inspection balls ensure durability and reliability in precision measurement tasks. The concentricity of the ball to the shank is maintained at 0.0001 inches TIR, providing high accuracy for workpiece measurement. The one-piece construction enhances strength and stability during use.

Suppliers

Company
Product
Description
Supplier Links
Premium Short Shank Inspection Balls - 29070 - Jergens, Inc.
Cleveland, OH, United States
Premium Short Shank Inspection Balls
29070
Premium Short Shank Inspection Balls 29070
Jergens Premium Short Shank Inspection Balls are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Material: 8620 Steel Heat Treat: Case Hardened Concentricity of Ball to Shank: 0.0001" TIR One-piece construction

Jergens Premium Short Shank Inspection Balls are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece.
Features, Benefits, & Product Specifications:

  • Material: 8620 Steel
  • Heat Treat: Case Hardened
  • Concentricity of Ball to Shank: 0.0001" TIR
  • One-piece construction
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Dimensional Gages and Instruments
Product Number 29070
Product Name Premium Short Shank Inspection Balls
Measurement Scale / Units English
Unlock Full Specs
to access all available technical data

Similar Products