Flexbar Machine Corporation Digital Force Gage 500LBF, 250 KGF 15417

Description
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 500lbF, 250kgF, 2500N Resolution: 0.2lbF, 0.1kgF, 1N
Description
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 500lbF, 250kgF, 2500N Resolution: 0.2lbF, 0.1kgF, 1N

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gage 500LBF, 250 KGF - 15417 - Flexbar Machine Corporation
Islandia, NY, USA
Digital Force Gage 500LBF, 250 KGF
15417
Digital Force Gage 500LBF, 250 KGF 15417
FLEXBAR DIGITAL FORCE GAGES BG SERIES The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator. Features: Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control. Averaging mode: for obtaining average readings over time, particularly useful for peel testing. Gauge Control Language: full computer control of all gauge functions Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod) Capacity: 500lbF, 250kgF, 2500N Resolution: 0.2lbF, 0.1kgF, 1N

FLEXBAR DIGITAL FORCE GAGES BG SERIES

The advanced Series BG force gauges include sophisticated measurement capabilities, data outputs, computer control capabilities, and a long list of features and configurable settings. When used with motorized test stands, the BG can stop test stand travel at operator-selectable set points and prevent force overload (requires optional items). Go/ no go type testing can be accomplished with an optional plug-in high/low limits indicator.

Features:

  • Communication with external devices: RS-232, Mitutoyo, and analog outputs, dual set points with outputs, general purpose I/O for external device control.
  • Averaging mode: for obtaining average readings over time, particularly useful for peel testing.
  • Gauge Control Language: full computer control of all gauge functions
  • Customizable default configuration: set filters, communication settings, measurement settings, mode of operation, and moreIncluded Items: Carrying case, AC adapter/charger, rechargeable 7.2V battery, NIST-traceable certificate of calibration, attachments (chisel, cone, V-groove, hook, flat, extension rod)
  • Capacity: 500lbF, 250kgF, 2500N
  • Resolution: 0.2lbF, 0.1kgF, 1N
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Force and Load Sensors
Product Number 15417
Product Name Digital Force Gage 500LBF, 250 KGF
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K0-G0 - KZ-011-0400-300N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 10214578-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - FS05-5 - Mark-10 Corporation
Specs
Force Rating 5.62 lbs (2.55 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details