XJCSENSOR Technology Co., Ltd. 3-axis Force Sensor X-3A-D30-C

Description
Quick response. High precision with the principle of resistance strain type. Compensated strain gauge. Decoupled structure, tiny long-term crosstalk error. Small size, low height, suitable for small-volume applications.
Request a Quote
Description
Quick response. High precision with the principle of resistance strain type. Compensated strain gauge. Decoupled structure, tiny long-term crosstalk error. Small size, low height, suitable for small-volume applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3-axis Force Sensor - X-3A-D30-C - XJCSENSOR Technology Co., Ltd.
Shenzhen, China
3-axis Force Sensor
X-3A-D30-C
3-axis Force Sensor X-3A-D30-C
Quick response. High precision with the principle of resistance strain type. Compensated strain gauge. Decoupled structure, tiny long-term crosstalk error. Small size, low height, suitable for small-volume applications.

  • Quick response.
  • High precision with the principle of resistance strain type.
  • Compensated strain gauge.
  • Decoupled structure, tiny long-term crosstalk error.
  • Small size, low height, suitable for small-volume applications.
Supplier's Site

Technical Specifications

  XJCSENSOR Technology Co., Ltd.
Product Category Force and Load Sensors
Product Number X-3A-D30-C
Product Name 3-axis Force Sensor
Device Sensor Element / Chip
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-B78 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 40000 lbs (18141 kg)
Force Measured Compression
Output Analog Voltage
View Details
Compression Load Cell - X-C01-20-4M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 2205 lbs (10 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S07-Q-15 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Compression Load Cell - X-C01-10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details