Flann Microwave Inc. Step Attenuator 18110

Description
The 18110 is a 18 GHz step attenuator from Flann. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: 11.9 - 18.0GH Attenuation Range: 0-60d Maximum VSWR: 1.1 Maximum Insertion Loss: 0.5dB Maximum Power: 2W The Flann 18110 is a Rotary waveguide attenuator that operates from 11.9 to 18 GHz. It can handle up to 2 W of power and has an attenuation range of 60 dB with an insertion loss of 0.5 dB. The attenuator has a waveguide size of WR-62/WG-18/R-140.
Description
The 18110 is a 18 GHz step attenuator from Flann. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: 11.9 - 18.0GH Attenuation Range: 0-60d Maximum VSWR: 1.1 Maximum Insertion Loss: 0.5dB Maximum Power: 2W The Flann 18110 is a Rotary waveguide attenuator that operates from 11.9 to 18 GHz. It can handle up to 2 W of power and has an attenuation range of 60 dB with an insertion loss of 0.5 dB. The attenuator has a waveguide size of WR-62/WG-18/R-140.

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 18110 - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
18110
Step Attenuator 18110
The 18110 is a 18 GHz step attenuator from Flann. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency range: 11.9 - 18.0GH Attenuation Range: 0-60d Maximum VSWR: 1.1 Maximum Insertion Loss: 0.5dB Maximum Power: 2W The Flann 18110 is a Rotary waveguide attenuator that operates from 11.9 to 18 GHz. It can handle up to 2 W of power and has an attenuation range of 60 dB with an insertion loss of 0.5 dB. The attenuator has a waveguide size of WR-62/WG-18/R-140.

The 18110 is a 18 GHz step attenuator from Flann. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency range: 11.9 - 18.0GH
  • Attenuation Range: 0-60d
  • Maximum VSWR: 1.1
  • Maximum Insertion Loss: 0.5dB
  • Maximum Power: 2W

The Flann 18110 is a Rotary waveguide attenuator that operates from 11.9 to 18 GHz. It can handle up to 2 W of power and has an attenuation range of 60 dB with an insertion loss of 0.5 dB. The attenuator has a waveguide size of WR-62/WG-18/R-140.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 18110
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA3713TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20200018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.45 :1
View Details