TE Connectivity Pressure Transducers 10201889-00

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 ft Dimensions Product Diameter : 15.87 MM  [.625 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 5 Operation/Applicatio n Output Signal Details : 14-bitADCSPI Pressure (PSI) : 250 Pressure Accuracy : ±0.5% Span Proof Pressure Range : 1.5X Rated Other Port Fitting : O-Ring Face Seal Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ] Pressure (BAR) : 17.23
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 ft Dimensions Product Diameter : 15.87 MM  [.625 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 5 Operation/Applicatio n Output Signal Details : 14-bitADCSPI Pressure (PSI) : 250 Pressure Accuracy : ±0.5% Span Proof Pressure Range : 1.5X Rated Other Port Fitting : O-Ring Face Seal Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ] Pressure (BAR) : 17.23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10201889-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10201889-00
Pressure Transducers 10201889-00
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 ft Dimensions Product Diameter : 15.87 MM  [.625 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 5 Operation/Applicatio n Output Signal Details : 14-bitADCSPI Pressure (PSI) : 250 Pressure Accuracy : ±0.5% Span Proof Pressure Range : 1.5X Rated Other Port Fitting : O-Ring Face Seal Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ] Pressure (BAR) : 17.23

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Cable 2 ft

Dimensions


  • Product Diameter : 15.87 MM  [.625 INCH ]
  • Product Height : 17.52 MM  [.69 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7 - 5

Operation/Application


  • Output Signal Details : 14-bitADCSPI
  • Pressure (PSI) : 250
  • Pressure Accuracy : ±0.5% Span
  • Proof Pressure Range : 1.5X Rated

Other


  • Port Fitting : O-Ring Face Seal
  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
  • Pressure (BAR) : 17.23
Buy Now Datasheet
Pressure Transducers and Transmitters - 10201889-00 - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
10201889-00
Pressure Transducers and Transmitters 10201889-00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Pressure Sensors Pressure Transmitters
Product Number 10201889-00 10201889-00
Product Name Pressure Transducers Pressure Transducers and Transmitters
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11024311-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Board Mount Pressure Sensors - 1010446-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 11025765-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10221047-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 60000 psi (42227 m H2O)
View Details