The XFHM series consists of pre-amplified, 5V-excited gauge pressure sensors designed for industrial, medical, and pneumatic instrumentation. The sensors feature an on-chip amplifier and temperature compensation, with a side-mounted pressure port. They operate from -40°C to 125°C and are rated for non-corrosive gases only. Supply voltage is fixed at 5±0.25VDC, with a maximum excitation voltage of 8VDC. Output voltage is 4.7V at full scale and 0.2V at zero pressure, with an accuracy of ±2.5% FS over 0°C to 85°C. Power consumption is 10mA maximum, and output impedance is 10Ω maximum. The package is through-hole mounted with terminal leads, and the weight is 0.6 grams. The series meets RoHS compliance.
Measuring range 0 to 0.25...12 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style THTPressure port Side portSupplier Fujikura
| Angst+Pfister Sensors and Power | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | XFHM |
| Product Name | Pressure sensors & Load sensors - Pressure sensors |
| Device Category | Sensor |
| Measurement Type | Gauge; Vacuum; Gauge, Vacuum |
| Signal Output | Analog Voltage; Analogue |
| Features | Temperature Compensated |