Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure transmitters PHPS-5500

Description
The PHPS 5500 is a pressure sensing device acting as pressure transducer. Signal conditioning consist of complete temperature compensation and adjusted amplifier in single, programmable ASIC. High performance and accuracy enables use of this transducer in many applications. Programmable temperature compensation provides 0.5% total error over 0 to 70°C temperature range. Wide supply range 7 to 40 V, standard 0,5 to 4,5 V voltage output, digital output and switching output provides users maximum freedom for any type of application with dry air or non-corrosive gases and liquids.
Request a Quote Datasheet
Description
The PHPS 5500 is a pressure sensing device acting as pressure transducer. Signal conditioning consist of complete temperature compensation and adjusted amplifier in single, programmable ASIC. High performance and accuracy enables use of this transducer in many applications. Programmable temperature compensation provides 0.5% total error over 0 to 70°C temperature range. Wide supply range 7 to 40 V, standard 0,5 to 4,5 V voltage output, digital output and switching output provides users maximum freedom for any type of application with dry air or non-corrosive gases and liquids.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure transmitters - PHPS-5500 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure transmitters
PHPS-5500
Pressure sensors & Load sensors - Pressure transmitters PHPS-5500
The PHPS 5500 is a pressure sensing device acting as pressure transducer. Signal conditioning consist of complete temperature compensation and adjusted amplifier in single, programmable ASIC. High performance and accuracy enables use of this transducer in many applications. Programmable temperature compensation provides 0.5% total error over 0 to 70°C temperature range. Wide supply range 7 to 40 V, standard 0,5 to 4,5 V voltage output, digital output and switching output provides users maximum freedom for any type of application with dry air or non-corrosive gases and liquids.

The PHPS 5500 is a pressure sensing device acting

as pressure transducer. Signal conditioning

consist of complete temperature compensation

and adjusted amplifier in single, programmable

ASIC. High performance and accuracy enables

use of this transducer in many applications.

Programmable temperature compensation provides

0.5% total error over 0 to 70°C temperature

range. Wide supply range 7 to 40 V, standard

0,5 to 4,5 V voltage output, digital output and

switching output provides users maximum

freedom for any type of application with dry air

or non-corrosive gases and liquids.

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Transmitters
Product Number PHPS-5500
Product Name Pressure sensors & Load sensors - Pressure transmitters
Pressure Measurement Gauge; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - 985A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 14.5 psi (0.0026 to 10.21 m H2O)
Accuracy 1 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - 85 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0363 to 102 psi (0.0255 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA3411H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 232 to 14504 psi (163 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - PAMS4711 - PAMS4712 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 0.0725 to 29.01 psi (0.0510 to 20.41 m H2O)
Accuracy 0.5000 ±% FS
View Details