Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure transmitters 85

Description
The Series 85 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is specially designed for low pressure application where board-mount is not applicable. Multi-order compensation for correction of offset, sensitivity, thermal errors and nonlinearity are accomplished in factory via an internal DSP running a correction algorithm with calibration coefficients stored in on-chip EEPROM. A variety of output configuration, including resolution, sampling rate, output interface are available to provide simple and ready- to-use solution for a wide rage of application. Multiple chosen for pneumatic interface are suitable for system integration. Multiple choice for media compatibility are available upon request.
Request a Quote
Description
The Series 85 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is specially designed for low pressure application where board-mount is not applicable. Multi-order compensation for correction of offset, sensitivity, thermal errors and nonlinearity are accomplished in factory via an internal DSP running a correction algorithm with calibration coefficients stored in on-chip EEPROM. A variety of output configuration, including resolution, sampling rate, output interface are available to provide simple and ready- to-use solution for a wide rage of application. Multiple chosen for pneumatic interface are suitable for system integration. Multiple choice for media compatibility are available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 85 is a miniature solid-state pressure transducer with a robust stainless steel housing and IP65 or better environmental protection, designed for low-pressure applications where board-mounting is not suitable. It features a MEMS sensing element with factory-calibrated, temperature-compensated output using an internal DSP and on-chip EEPROM for correction of offset, sensitivity, and nonlinearity. Operating temperature range is -20 to 85 °C, with compensation from 0 to 50 °C, and storage from -40 to 125 °C. The sensor handles up to 3× full scale over-pressure and 6× full scale burst pressure, with long-term stability of 1.0% FS. ESD tolerance is ±4 kV HBM, and it supports vibration up to 20g from 10 Hz to 2 Hz. Output configurations include analog and digital interfaces, with gauge, absolute, or differential pressure options. Pneumatic port types include flush, barb, and PTC 4mm. Custom configurations are available upon request.

Datasheet Summary
Powered by GS/AI

The Series 85 is a miniature solid-state pressure transducer with a robust stainless steel housing and IP65 or better environmental protection, designed for low-pressure applications where board-mounting is not suitable. It features a MEMS sensing element with factory-calibrated, temperature-compensated output using an internal DSP and on-chip EEPROM for correction of offset, sensitivity, and nonlinearity. Operating temperature range is -20 to 85 °C, with compensation from 0 to 50 °C, and storage from -40 to 125 °C. The sensor handles up to 3× full scale over-pressure and 6× full scale burst pressure, with long-term stability of 1.0% FS. ESD tolerance is ±4 kV HBM, and it supports vibration up to 20g from 10 Hz to 2 Hz. Output configurations include analog and digital interfaces, with gauge, absolute, or differential pressure options. Pneumatic port types include flush, barb, and PTC 4mm. Custom configurations are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure transmitters - 85 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure transmitters
85
Pressure sensors & Load sensors - Pressure transmitters 85
The Series 85 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is specially designed for low pressure application where board-mount is not applicable. Multi-order compensation for correction of offset, sensitivity, thermal errors and nonlinearity are accomplished in factory via an internal DSP running a correction algorithm with calibration coefficients stored in on-chip EEPROM. A variety of output configuration, including resolution, sampling rate, output interface are available to provide simple and ready- to-use solution for a wide rage of application. Multiple chosen for pneumatic interface are suitable for system integration. Multiple choice for media compatibility are available upon request.

The Series 85 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is specially designed for low pressure application where board-mount is not applicable. Multi-order compensation for correction of offset, sensitivity, thermal errors and nonlinearity are accomplished in factory via an internal DSP running a correction algorithm with calibration coefficients stored in on-chip EEPROM. A variety of output configuration, including resolution, sampling rate, output interface are available to provide simple and ready- to-use solution for a wide rage of application. Multiple chosen for pneumatic interface are suitable for system integration. Multiple choice for media compatibility are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Transmitters
Product Number 85
Product Name Pressure sensors & Load sensors - Pressure transmitters
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PEWA200 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 5.08 to 14504 psi (3.57 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA3411H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 232 to 14504 psi (163 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - PEWA100 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Working Pressure Range 5.08 to 14504 psi (3.57 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - PHPS-5500 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details