Marktech Optoelectronics Photodiodes MT03-003

Description
Photodiode 940nm 70ns TO-5 Variant, 2 Leads, Lens Top Metal Can
Request a Quote Datasheet
Description
Photodiode 940nm 70ns TO-5 Variant, 2 Leads, Lens Top Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1324-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1324-ND
Photodiodes 1125-1324-ND
Photodiode 940nm 70ns TO-5 Variant, 2 Leads, Lens Top Metal Can

Photodiode 940nm 70ns TO-5 Variant, 2 Leads, Lens Top Metal Can

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1324-ND
Product Name Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
Photodiode Package THT; TO-5 Variant, 2 Leads, Lens Top Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays with amplifier - S13885-128G - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Peak Sensitivity Wavelength 720 nm (7200 Å)
Photodiode Material Silicon
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Avalanche Photodiodes - MTAPD-07-014 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers