FineTek SQX Pressure Switch

Description
The SQ Series pressure switch is available in a wide variety of configurations. The SQ pressure switch utilizes an internal diaphragm which is subjected to the process pressure through a connection in the application. A variety of fixed or adjustable ranges, and electrical connections, are available. SQX Pressure Switch SQ series is a pressure switch product line using an internal diaphragm that is exposed to process pressure via the pressure switch threaded process connection. Opposing the diaphragm is a compression spring. When the process pressure is greater than the force of the compression spring the switch contact will open or close depending on the choice of the contact form. The SQ series pressure switch is typically used in a pressurized system to accommodate the sensing and controlling of process pressure within a defined or determined pressure range for the application process or use. 。Robust pressure switch even in severe duty applications 。Choice of body materials; 316SS, zinc plated steel and brass 。Selectable contact, electrical connection and accessories 。Adjustable or fixed pressure 。High quality and cost effective USE 。Pressure control 。Safety monitoring of pressure in pipes 。Pressure control in manufacturing systems and machinery INDUSTRY 。HVAC systems 。Automotive 。Sprinkler systems 。Lubrication equipment 。Industrial compressors
Datasheet
Description
The SQ Series pressure switch is available in a wide variety of configurations. The SQ pressure switch utilizes an internal diaphragm which is subjected to the process pressure through a connection in the application. A variety of fixed or adjustable ranges, and electrical connections, are available. SQX Pressure Switch SQ series is a pressure switch product line using an internal diaphragm that is exposed to process pressure via the pressure switch threaded process connection. Opposing the diaphragm is a compression spring. When the process pressure is greater than the force of the compression spring the switch contact will open or close depending on the choice of the contact form. The SQ series pressure switch is typically used in a pressurized system to accommodate the sensing and controlling of process pressure within a defined or determined pressure range for the application process or use. 。Robust pressure switch even in severe duty applications 。Choice of body materials; 316SS, zinc plated steel and brass 。Selectable contact, electrical connection and accessories 。Adjustable or fixed pressure 。High quality and cost effective USE 。Pressure control 。Safety monitoring of pressure in pipes 。Pressure control in manufacturing systems and machinery INDUSTRY 。HVAC systems 。Automotive 。Sprinkler systems 。Lubrication equipment 。Industrial compressors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQX Pressure Switch -  - FineTek
New Taipei City 236,, Taiwan
SQX Pressure Switch
SQX Pressure Switch
The SQ Series pressure switch is available in a wide variety of configurations. The SQ pressure switch utilizes an internal diaphragm which is subjected to the process pressure through a connection in the application. A variety of fixed or adjustable ranges, and electrical connections, are available. SQX Pressure Switch SQ series is a pressure switch product line using an internal diaphragm that is exposed to process pressure via the pressure switch threaded process connection. Opposing the diaphragm is a compression spring. When the process pressure is greater than the force of the compression spring the switch contact will open or close depending on the choice of the contact form. The SQ series pressure switch is typically used in a pressurized system to accommodate the sensing and controlling of process pressure within a defined or determined pressure range for the application process or use. 。Robust pressure switch even in severe duty applications 。Choice of body materials; 316SS, zinc plated steel and brass 。Selectable contact, electrical connection and accessories 。Adjustable or fixed pressure 。High quality and cost effective USE 。Pressure control 。Safety monitoring of pressure in pipes 。Pressure control in manufacturing systems and machinery INDUSTRY 。HVAC systems 。Automotive 。Sprinkler systems 。Lubrication equipment 。Industrial compressors

The SQ Series pressure switch is available in a wide variety of configurations. The SQ pressure switch utilizes an internal diaphragm which is subjected to the process pressure through a connection in the application. A variety of fixed or adjustable ranges, and electrical connections, are available.

SQX Pressure Switch

SQ series is a pressure switch product line using an internal diaphragm that is exposed to process pressure via the pressure switch threaded process connection. Opposing the diaphragm is a compression spring. When the process pressure is greater than the force of the compression spring the switch contact will open or close depending on the choice of the contact form. The SQ series pressure switch is typically used in a pressurized system to accommodate the sensing and controlling of process pressure within a defined or determined pressure range for the application process or use. 。Robust pressure switch even in severe duty applications
。Choice of body materials; 316SS, zinc plated steel and brass
。Selectable contact, electrical connection and accessories
。Adjustable or fixed pressure
。High quality and cost effective

USE

。Pressure control
。Safety monitoring of pressure in pipes
。Pressure control in manufacturing systems and machinery

INDUSTRY

。HVAC systems
。Automotive
。Sprinkler systems
。Lubrication equipment
。Industrial compressors

Supplier's Site Datasheet

Technical Specifications

  FineTek
Product Category Pressure Switches
Product Name SQX Pressure Switch
Sensor Technology Mechanical Deflection
Unlock Full Specs
to access all available technical data

Similar Products

125P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details
Thermoplastic Pressure Switch - SWT050T-3A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Pressure Switch - GFS 3400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Belleville Actuated
Pressure Measurement Differential
Material Gas
View Details