Sensata Technologies PS80 250psi Pressure Switch, NC, 18" PS80-K1-0336

Description
Custom Engineered Solutions Hermetically Sealed Sensor Environmentally Sealed Leads Flexible Set Point Range Fixed Set Points Single Pole, Single Throw Normally Open/Normally Closed Historically Proven Reliability
Request a Quote Datasheet
Description
Custom Engineered Solutions Hermetically Sealed Sensor Environmentally Sealed Leads Flexible Set Point Range Fixed Set Points Single Pole, Single Throw Normally Open/Normally Closed Historically Proven Reliability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PS80 250psi Pressure Switch, NC, 18
Attleboro, MA, United States
PS80 250psi Pressure Switch, NC, 18"
PS80-K1-0336
PS80 250psi Pressure Switch, NC, 18" PS80-K1-0336
Custom Engineered Solutions Hermetically Sealed Sensor Environmentally Sealed Leads Flexible Set Point Range Fixed Set Points Single Pole, Single Throw Normally Open/Normally Closed Historically Proven Reliability
  • Custom Engineered Solutions
  • Hermetically Sealed Sensor
  • Environmentally Sealed Leads
  • Flexible Set Point Range
  • Fixed Set Points
  • Single Pole, Single Throw
  • Normally Open/Normally Closed
  • Historically Proven Reliability
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Pressure Switches
Product Number PS80-K1-0336
Product Name PS80 250psi Pressure Switch, NC, 18"
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

PS80 350psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
PS80 25psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
PS80 300psi Pressure Swtich, NC, 18" PS80-K1-0341 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
PS80 20psi Pressure Switch, NO; 18" PS80-K2-F0305 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details