- Trained on our vast library of engineering resources.

Finder S.p.A. con unico socio Type 68.55 - Power relay 32 A 685590244300

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 68.55 - Power relay 32 A - 685590244300 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 68.55 - Power relay 32 A
685590244300
Type 68.55 - Power relay 32 A 685590244300
The Type 68.55-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO 32 A 1 NC 3 A Contact gap ≥ 3.6 mm (according to VDE 0126-1-1, EN 62109-1, EN 62109-2) DC coils, with 700 mW holding power Reinforced insulation between coil and contacts Suitable for use at ambient temperatures up to 85 °C Conforms to EN 60335-1 resistance to heat and fire (GWIT 775 °C e GWFI 850 °C) Cadmium free-contacts

The Type 68.55-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers.

Other features:

  • 4 NO 32 A
  • 1 NC 3 A
  • Contact gap ≥ 3.6 mm (according to VDE 0126-1-1, EN 62109-1, EN 62109-2)
  • DC coils, with 700 mW holding power
  • Reinforced insulation between coil and contacts
  • Suitable for use at ambient temperatures up to 85 °C
  • Conforms to EN 60335-1 resistance to heat and fire (GWIT 775 °C e GWFI 850 °C)
  • Cadmium free-contacts
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 685590244300
Product Name Type 68.55 - Power relay 32 A
Relay Type High Voltage Relay
Approvals EAC-1, cRUus, ENEC_MARK_15-01-black
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.62 – Relay interface module - 386270245050 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, RINA, ukca
View Details
Type 20.21 - Modular step relays 16A - 202190480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, LLOYD, cRUus, ukca, RINA
NO 1
View Details
Type 38.51 - Relay Interface Module - 385100245060 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, IMQ-grande, CSA, cRUus, EAC-1, RINA, ukca
View Details