Fibox Enclosures Polycarbonate Enclosure FIBOX TEMPO TPC 342912T - 5824009 5824009

Description
Enclosure TEMPO TPC 342912T - 5824009 from FIBOX offers dimensions 11.4x13.5x4.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 342912T - 5824009 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.
Datasheet
Description
Enclosure TEMPO TPC 342912T - 5824009 from FIBOX offers dimensions 11.4x13.5x4.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 342912T - 5824009 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Enclosure FIBOX TEMPO TPC 342912T - 5824009 -  - Automation24, Inc.
King of Prussia, PA, United States
Polycarbonate Enclosure FIBOX TEMPO TPC 342912T - 5824009
Polycarbonate Enclosure FIBOX TEMPO TPC 342912T - 5824009
Enclosure TEMPO TPC 342912T - 5824009 from FIBOX offers dimensions 11.4x13.5x4.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 342912T - 5824009 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.

Enclosure TEMPO TPC 342912T - 5824009 from FIBOX offers dimensions 11.4x13.5x4.6in (HxWxD), and is manufactured with high quality injection molding technology. The robust enclosure made of polycarbonate with transparent screw cover meets IP65 protection rating for water and dust ingress. Thanks to the wide temperature range of -40-80 ° C, this enclosure is ideal for installation and protection of electrical and electronic components in a variety of application areas. TPC 342912T - 5824009 also includes screws for a mounting plate or for DIN-rail, along with convenient plastic retaining hinges to keep the screw cover tethered to the base.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Polycarbonate Enclosure FIBOX TEMPO TPC 342912T - 5824009
Length 11.4 inch (290 mm)
Width 13.5 inch (343 mm)
Depth 4.6 inch (117 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
5 suppliers