PCE Instruments / PCE Americas Inc. Borescope PCE-VE 390N

Description
PCE-VE 390N Borescope Includes semi-flexible / semi-rigid, 28 mm / 1.1" diameter, 10 m / 32.8' long cable and SD card memory for saving pictures and videos PCE-VE 390N is the ideal snake borescope for the analysis of buildings (walls, supports, eaves, gutters, attics, crawl spaces), plumbing (pipes, drains, sewers, wells) and heating, ventilation, air conditioning and refrigeration (HVACR) systems (ducts, furnaces, chimneys, boiler and condenser tubes). The IP68-rated cable of this inspection camera is waterproof and heavy duty, making the PCE-VE 390N well suited for use in tough environments like construction sites and industrial installations. *** Not suitable for medical use ***
Request a Quote
Description
PCE-VE 390N Borescope Includes semi-flexible / semi-rigid, 28 mm / 1.1" diameter, 10 m / 32.8' long cable and SD card memory for saving pictures and videos PCE-VE 390N is the ideal snake borescope for the analysis of buildings (walls, supports, eaves, gutters, attics, crawl spaces), plumbing (pipes, drains, sewers, wells) and heating, ventilation, air conditioning and refrigeration (HVACR) systems (ducts, furnaces, chimneys, boiler and condenser tubes). The IP68-rated cable of this inspection camera is waterproof and heavy duty, making the PCE-VE 390N well suited for use in tough environments like construction sites and industrial installations. *** Not suitable for medical use ***
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Borescope - PCE-VE 390N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Borescope
PCE-VE 390N
Borescope PCE-VE 390N
PCE-VE 390N Borescope Includes semi-flexible / semi-rigid, 28 mm / 1.1" diameter, 10 m / 32.8' long cable and SD card memory for saving pictures and videos PCE-VE 390N is the ideal snake borescope for the analysis of buildings (walls, supports, eaves, gutters, attics, crawl spaces), plumbing (pipes, drains, sewers, wells) and heating, ventilation, air conditioning and refrigeration (HVACR) systems (ducts, furnaces, chimneys, boiler and condenser tubes). The IP68-rated cable of this inspection camera is waterproof and heavy duty, making the PCE-VE 390N well suited for use in tough environments like construction sites and industrial installations. *** Not suitable for medical use ***

PCE-VE 390N Borescope Includes semi-flexible / semi-rigid, 28 mm / 1.1" diameter, 10 m / 32.8' long cable and SD card memory for saving pictures and videos
PCE-VE 390N is the ideal snake borescope for the analysis of buildings (walls, supports, eaves, gutters, attics, crawl spaces), plumbing (pipes, drains, sewers, wells) and heating, ventilation, air conditioning and refrigeration (HVACR) systems (ducts, furnaces, chimneys, boiler and condenser tubes). The IP68-rated cable of this inspection camera is waterproof and heavy duty, making the PCE-VE 390N well suited for use in tough environments like construction sites and industrial installations.
*** Not suitable for medical use ***

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Borescopes
Product Number PCE-VE 390N
Product Name Borescope
Flexibility Flexible
Viewing Angle Direct
Diameter 28 mm (1.1 inch)
Working Length 10 m (10.94 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 350HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Borescope - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 5.5 mm (0.2165 inch)
View Details
Borescope - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Borescope with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 23 mm (0.9055 inch)
View Details