Festo Corporation Branching module MS6-A-IPM-80

Description
branching module MS6-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=156 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast
Request a Quote Datasheet
Description
branching module MS6-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=156 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branching module - MS6-A-IPM-80 - Festo Corporation
Islandia, NY, United States
Branching module
MS6-A-IPM-80
Branching module MS6-A-IPM-80
branching module MS6-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=156 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast

branching module MS6-A-IPM-80 Corrosion resistance classification CRC=2 - Moderate corrosion stress, Medium temperature=-10 - 60 °C, Product weight=156 g, Materials note=Conforms to RoHS, Material of connecting plate=Aluminium die cast

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MS6-A-IPM-80
Product Name Branching module
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-PR4-3-M3 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Branching module - MS6-FRM-3/8-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
View Details
Branching module - MS6N-FRM-3/8-I-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Aluminum; Die-cast aluminum
View Details