Festo Corporation Connection block VABM-B10-30E-G34-7-P3

Description
manifold block VABM-B10-30E-G34-7-P 3 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=3496 g
Request a Quote Datasheet
Description
manifold block VABM-B10-30E-G34-7-P 3 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=3496 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - VABM-B10-30E-G34-7-P3 - Festo Corporation
Islandia, NY, United States
Connection block
VABM-B10-30E-G34-7-P3
Connection block VABM-B10-30E-G34-7-P3
manifold block VABM-B10-30E-G34-7-P 3 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=3496 g

manifold block VABM-B10-30E-G34-7-P3 Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=7, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=3496 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-30E-G34-7-P3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-3/2-PRS-1/4-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Manifold - MHA2-PR8-3-M5 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Branching module - MS6N-FRM-1/2-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details
Distributor block - FR-8-1/2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 8
View Details