Festo Corporation Manifold MHA2-PR8-3-M5

Description
manifold block MHA2-PR8-3-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7
Request a Quote Datasheet
Description
manifold block MHA2-PR8-3-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold - MHA2-PR8-3-M5 - Festo Corporation
Islandia, NY, United States
manifold block MHA2-PR8-3-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7

manifold block MHA2-PR8-3-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread, Pneumatic ports 1/33=M7

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHA2-PR8-3-M5
Product Name Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold - MHA1-P6-2-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Manifold - 15143841 - Radwell International
Specs
Application Gas
View Details
Connection block - CPE14-PRS-3/8-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Branching module - MS9-FRM-NG-VS - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Maximum Pressure 0.0 to 290 psi (0.0 to 204 m H2O)
View Details