Festo Corporation
Distributor block
FR-8-1/2
Description
Aluminum
4, 8, 9, or 12 connections
Operating medium compressed air, vacuum
Request a Quote
Email Supplier
Datasheet
Description
Aluminum
4, 8, 9, or 12 connections
Operating medium compressed air, vacuum
Request a Quote
Email Supplier
Datasheet
Suppliers
Aluminum
4, 8, 9, or 12 connections
Operating medium compressed air, vacuum
- Aluminum
- 4, 8, 9, or 12 connections
- Operating medium compressed air, vacuum
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Manifolds and Manifold Systems |
|
Product Number
|
FR-8-1/2 |
|
Product Name
|
Distributor block |
|
Application
|
General Purpose; Compressed Air (Pneumatic)
|
|
Supply
|
1
|
|
Outlet
|
8
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
General Purpose; Compressed Air (Pneumatic)
Size
3/8"
Maximum Pressure
-13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Application
General Purpose; Compressed Air (Pneumatic)
Size
3/8"
Maximum Pressure
-13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Application
General Purpose; Compressed Air (Pneumatic)
Size
3/8"
Maximum Pressure
-13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Application
General Purpose; Gas; Compressed Air (Pneumatic)
Body Material
Aluminum; Die-cast aluminum
Liquid Flow
6600 GPM (25000 L/min)
View Details