Festo Corporation Common supply manifold VABM-B10-30-G34-3-P53-E

Description
supply manifold VABM-B10-30-G34-3-P5 3-E Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1011 g
Request a Quote Datasheet
Description
supply manifold VABM-B10-30-G34-3-P5 3-E Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1011 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common supply manifold - VABM-B10-30-G34-3-P53-E - Festo Corporation
Islandia, NY, United States
Common supply manifold
VABM-B10-30-G34-3-P53-E
Common supply manifold VABM-B10-30-G34-3-P53-E
supply manifold VABM-B10-30-G34-3-P5 3-E Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1011 g

supply manifold VABM-B10-30-G34-3-P53-E Grid dimension=32 mm, Assembly position=Any, Max. number of valve positions=3, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1011 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number VABM-B10-30-G34-3-P53-E
Product Name Common supply manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter - FSS-KM-8-12 - Festo Corporation
Festo Corporation
Specs
Application General Purpose
Maximum Pressure -13.05 to 116 psi (-9.19 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPE10-PRS-1/4-4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Rotary distributor - GF-1/8-M5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/8"
Liquid Flow 129 GPM (490 L/min)
View Details