Festo Corporation Connection block CPE18-PRS-3/8-10

Description
manifold block CPE18-PRS-3/8-10 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE18-PRS-3/8-10 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE18-PRS-3/8-10 - Festo Corporation
Islandia, NY, United States
Connection block
CPE18-PRS-3/8-10
Connection block CPE18-PRS-3/8-10
manifold block CPE18-PRS-3/8-10 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE18-PRS-3/8-10 For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE18-PRS-3/8-10
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold subbase with 90° connections - NAVW-1/2-NPT-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT; 1/8 NPT
Size 1/2"
View Details
Connection block - CPE14-PRS-3/8-6 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - CPE18-PRS-3/8-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details