Festo Corporation Manifold MHA4-PR8-3-1/4

Description
manifold block MHA4-PR8-3-1/4 For sub-base valves MHA4-... Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1400 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet
Description
manifold block MHA4-PR8-3-1/4 For sub-base valves MHA4-... Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1400 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold - MHA4-PR8-3-1/4 - Festo Corporation
Islandia, NY, United States
manifold block MHA4-PR8-3-1/4 For sub-base valves MHA4-... Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1400 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

manifold block MHA4-PR8-3-1/4 For sub-base valves MHA4-... Max. number of valve positions=8, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=1400 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHA4-PR8-3-1/4
Product Name Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Distributor block - FR-8-1/8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 8
View Details
Connection block - CPE14-3/2-PRS-3/8-5-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Distributor block - FR-4-3/8-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 3
View Details
Connection block - CPE14-PRS-3/8-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details