Festo Corporation
Pneumatic terminal
LT-2-PK-3-DA
Description
Visual indicator
Indicator colors: red, blue, yellow, or green
Aluminum or polymer
Operating medium: compressed air
Request a Quote
Email Supplier
Datasheet
Description
Visual indicator
Indicator colors: red, blue, yellow, or green
Aluminum or polymer
Operating medium: compressed air
Request a Quote
Email Supplier
Datasheet
Suppliers
Visual indicator
Indicator colors: red, blue, yellow, or green
Aluminum or polymer
Operating medium: compressed air
- Visual indicator
- Indicator colors: red, blue, yellow, or green
- Aluminum or polymer
- Operating medium: compressed air
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Manifolds and Manifold Systems |
|
Product Number
|
LT-2-PK-3-DA |
|
Product Name
|
Pneumatic terminal |
|
Application
|
General Purpose; Compressed Air (Pneumatic)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
General Purpose; Compressed Air (Pneumatic)
Size
1/8"
View Details
Application
General Purpose; Gas; Compressed Air (Pneumatic)
Body Material
Die-cast zinc
Liquid Flow
422 GPM (1600 L/min)
View Details
Application
General Purpose; Compressed Air (Pneumatic)
Supply
1
Outlet
4
View Details
Application
General Purpose; Compressed Air (Pneumatic)
Maximum Pressure
0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range
14 to 140 F (-10 to 60 C)
View Details