Festo Corporation Manifold rail MHJ9-P16

Description
manifold rail MHJ9-P16 Grid dimension=10 mm, Max. number of valve positions=(* 16, * Versions to customer requirements possible), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=428 g, Mounting type=With mounting bracket
Request a Quote Datasheet
Description
manifold rail MHJ9-P16 Grid dimension=10 mm, Max. number of valve positions=(* 16, * Versions to customer requirements possible), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=428 g, Mounting type=With mounting bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold rail - MHJ9-P16 - Festo Corporation
Islandia, NY, United States
Manifold rail
MHJ9-P16
Manifold rail MHJ9-P16
manifold rail MHJ9-P16 Grid dimension=10 mm, Max. number of valve positions=(* 16, * Versions to customer requirements possible), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=428 g, Mounting type=With mounting bracket

manifold rail MHJ9-P16 Grid dimension=10 mm, Max. number of valve positions=(* 16, * Versions to customer requirements possible), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=428 g, Mounting type=With mounting bracket

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHJ9-P16
Product Name Manifold rail
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS4N-FRM-1/4 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 1214 GPM (4600 L/min)
View Details
2 suppliers
Connection block - CPE18-PRS-3/8-10-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details
Connection block - CPE14-PRS-3/8-8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Branching module - FRM-H-D-MINI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 528 GPM (2000 L/min)
View Details