Festo Corporation Distributor block MS4-FRM-FRZ

Description
Grid dimension 40 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
Request a Quote Datasheet
Description
Grid dimension 40 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributor block - MS4-FRM-FRZ - Festo Corporation
Islandia, NY, United States
Distributor block
MS4-FRM-FRZ
Distributor block MS4-FRM-FRZ
Grid dimension 40 mm Slim compressed air distributor Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
  • Grid dimension 40 mm
  • Slim compressed air distributor
  • Outlet at top and bottom
  • Can be used as an intermediate distributor for varying air qualities
  • Can be used as an adapter between two pressure regulating valves with large rotary knob with pressure gauge on size MS4
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MS4-FRM-FRZ
Product Name Distributor block
Application General Purpose; Gas; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold rail - MHJ10-P16 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/2"
View Details
Branching module - MS6N-FRM-1/4 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 871 GPM (3300 L/min)
View Details
Branching module - MS6-FRM-1/2-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details
Manifold - MHA1-P8-2-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details