Festo Corporation
Distributor
CQD-12/15/18/22
Description
POM
Operating medium compressed air, vacuum
Request a Quote
Email Supplier
Datasheet
Description
POM
Operating medium compressed air, vacuum
Request a Quote
Email Supplier
Datasheet
Suppliers
POM
Operating medium compressed air, vacuum
- POM
- Operating medium compressed air, vacuum
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Manifolds and Manifold Systems |
|
Product Number
|
CQD-12/15/18/22 |
|
Product Name
|
Distributor |
|
Application
|
General Purpose; Compressed Air (Pneumatic)
|
|
Supply
|
1
|
|
Outlet
|
4
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
General Purpose; Compressed Air (Pneumatic)
Type
NPT
Maximum Pressure
-13 to 145 psi (-9.15 to 102 m H2O)
View Details
Application
General Purpose; Gas; Compressed Air (Pneumatic)
Body Material
Aluminum; Die-cast aluminum
Liquid Flow
845 GPM (3200 L/min)
View Details
Application
General Purpose; Compressed Air (Pneumatic)
View Details
Application
General Purpose; Compressed Air (Pneumatic)
Size
1/8"
Liquid Flow
457 GPM (1730 L/min)
View Details