Festo Corporation Connection block CPE18-PRSGO-3

Description
manifold block CPE18-PRSGO-3 For Compact Performance valves with open PRS ducts. Max. number of valve positions=3, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=225 g
Request a Quote Datasheet
Description
manifold block CPE18-PRSGO-3 For Compact Performance valves with open PRS ducts. Max. number of valve positions=3, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=225 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE18-PRSGO-3 - Festo Corporation
Islandia, NY, United States
Connection block
CPE18-PRSGO-3
Connection block CPE18-PRSGO-3
manifold block CPE18-PRSGO-3 For Compact Performance valves with open PRS ducts. Max. number of valve positions=3, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=225 g

manifold block CPE18-PRSGO-3 For Compact Performance valves with open PRS ducts. Max. number of valve positions=3, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=225 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE18-PRSGO-3
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - MHP1-PR10-3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details
Distributor block - FR-4-3/8-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 3
View Details
Connection block - CPE10-3/2-PRS-1/4-5-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details