Festo Corporation Connection block CPE10-PRS-1/4-2

Description
manifold block CPE10-PRS-1/4-2 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE10-PRS-1/4-2 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE10-PRS-1/4-2 - Festo Corporation
Islandia, NY, United States
Connection block
CPE10-PRS-1/4-2
Connection block CPE10-PRS-1/4-2
manifold block CPE10-PRS-1/4-2 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE10-PRS-1/4-2 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=2, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE10-PRS-1/4-2
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Branching module - MS4-A-RMV-IPM-80 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
View Details
Branching module - MS6-FRM-1/2 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details
2 suppliers
Branching module - MS9-FRM-G-VS-Y - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Maximum Pressure 0.0 to 174 psi (0.0 to 122 m H2O)
View Details
Pressure regulating valve manifold - LRB-3/8-D-7-O-K5-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details