Festo Corporation Connection block MHP1-PR8-3-PI-PCB

Description
manifold block MHP1-PR8-3-PI-PCB For mounting semi in-line valves MHP1-...-PI to PCBs Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress
Request a Quote Datasheet
Description
manifold block MHP1-PR8-3-PI-PCB For mounting semi in-line valves MHP1-...-PI to PCBs Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - MHP1-PR8-3-PI-PCB - Festo Corporation
Islandia, NY, United States
Connection block
MHP1-PR8-3-PI-PCB
Connection block MHP1-PR8-3-PI-PCB
manifold block MHP1-PR8-3-PI-PCB For mounting semi in-line valves MHP1-...-PI to PCBs Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress

manifold block MHP1-PR8-3-PI-PCB For mounting semi in-line valves MHP1-...-PI to PCBs Max. number of valve positions=8, Operating pressure=0 - 8 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHP1-PR8-3-PI-PCB
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold subbase - NAV-1/2-NPT-3C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT1/8-27
Size 1/2"
View Details
Pneumatic Manifold - 6693574 - Radwell International
Specs
Application Gas
View Details
Branching module - FRM-Y-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 5280 GPM (20000 L/min)
View Details
Branching module - MS4N-FRM-1/8-Y-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/8"
Body Material Aluminum; Die-cast aluminum
View Details