The VALS-120C is a surface-mounted strobe light for industrial visual warning, operating at 120 Vac with a clear lens. It uses a linear strobe tube rated for 4,000 hours, produces 108,000 cd peak intensity at 80 flashes per minute, and contains conformal-coated circuitry within the lens. The unit measures 100.2 mm height, 100.0 mm width, and 40.6 mm depth, and is rated for indoor/outdoor use with a Type 3R enclosure. It supports installation on Federal Signal's Model 350 Vibratone horn or Model 50GC SelecTone speaker. The device is UL Listed and CSA Certified.
Features
Federal Signal’s Visalert® is a three dimensional, triangular warning light designed to be mated with Federal Signal’s Model 350 Vibratone® horn and Model 50GC SelecTone® amplified speaker. The Visalert can also be used as a stand alone device. Knockouts on the 50GC and 350 audible devices (sold separately) ensure easy installation. The units can be either independently or simultaneously wired with the audible device. The Visalert uses a linear strobe tube and all the circuitry is contained within the lens.
Visalert units are recommended for use in industrial applications and situations where effective visual warning is needed.
Federal Signal’s Visalert strobe light is a low-maintenance strobe light in a compact size that is perfect for control panel applications.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | VALS-120C |
| Product Name | VALS Visalert® Strobe Lights |
| Mounting | Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; CSA,UL |
| Visual Indicators | Strobe |