Federal Signal Corporation - Industrial Signaling and Systems 191XL-CN Hazardous Location Zone Listed LED Lights 191XL-CN-S024G

Description
Available in 24 Vac/dc and 120-240 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red Flashing mode standard, configurable to steady-burn 50,000-hour, vibration-resistant LED lamp Dome guard included Available in 3/4-inch NPT pipe mount or surface mount Type 4X, IP66 enclosure IP69K compliant Marine Rated UL Listed and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Zone 22 AEx tc IIIC Dc Features Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality. Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
Request a Quote Datasheet
Description
Available in 24 Vac/dc and 120-240 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red Flashing mode standard, configurable to steady-burn 50,000-hour, vibration-resistant LED lamp Dome guard included Available in 3/4-inch NPT pipe mount or surface mount Type 4X, IP66 enclosure IP69K compliant Marine Rated UL Listed and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Zone 22 AEx tc IIIC Dc Features Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality. Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-S024G - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
191XL-CN Hazardous Location Zone Listed LED Lights
191XL-CN-S024G
191XL-CN Hazardous Location Zone Listed LED Lights 191XL-CN-S024G
Available in 24 Vac/dc and 120-240 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red Flashing mode standard, configurable to steady-burn 50,000-hour, vibration-resistant LED lamp Dome guard included Available in 3/4-inch NPT pipe mount or surface mount Type 4X, IP66 enclosure IP69K compliant Marine Rated UL Listed and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Zone 22 AEx tc IIIC Dc Features Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality. Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
  • Available in 24 Vac/dc and 120-240 Vac
  • Five lamp/lens colors: Amber, Blue, Clear, Green and Red
  • Flashing mode standard, configurable to steady-burn
  • 50,000-hour, vibration-resistant LED lamp
  • Dome guard included
  • Available in 3/4-inch NPT pipe mount or surface mount
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • Marine Rated
  • UL Listed and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Zone 22 AEx tc IIIC Dc

Features

Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.

Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 191XL-CN-S024G
Product Name 191XL-CN Hazardous Location Zone Listed LED Lights
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
Flash Rate 60 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-CN-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
27XST-024-4-MOD Explosion-Proof Supervised Strobe Lights - 27XST-024G-4-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
154XST Hazardous Location Supervised Warning Lights - 154XST-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
FB24ST Fireball® Supervised Strobe Warning Lights - FB24ST-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; CSFM,UL,cUL
Visual Indicators Strobe
View Details