The 191XL-CN-S024B is a hazardous location LED flashing signal light, surface-mounted, with a 24 Vac/dc input and blue lens. It features a Type 4X, IP66 enclosure, is IP69K compliant, and is UL and cUL listed for Class I, Zone 2, AEx nA IIC Gc and Zone 22 AEx tc IIIC Dc. The unit includes a dome guard, operates in flashing mode by default with field-configurable steady-burn capability, and uses a 50,000-hour vibration-resistant LED array. It has a height of 8.18 in (207.8 mm) and a diameter of 6.52 in (165.6 mm), with a net weight of 4.0 lb (1.81 kg).
Features
Model 191XL-CN is a hazardous location LED signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL-CN produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-CN-S024B |
| Product Name | 191XL-CN Hazardous Location Zone Listed LED Lights |
| Mounting | Surface |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |