Federal Signal's Model 27XST explosion-proof strobe light is designed for hazardous locations and corrosive environments, featuring a 120 Vac, 50/60 Hz operating voltage and an amber lens. It includes a conformal coated PCB, operates at 80 flashes per minute with a peak intensity of 2,000,000 cd and effective candela of 850 cd, and is rated for 10,000-hour strobe tube life. The unit is UL and cUL Listed for Class I, Division 1 and 2, Groups C and D; Class I, Division 2, Groups A and B; Class II, Division 1, Groups E, F, and G; and Class III, with a Type 4X, IP66, and IP69K enclosure. It supports pendant, ceiling, or 90° wall mounting using 3/4-inch NPT threads and is marine rated. The housing is cast aluminum with corrosion-resistant construction, and the operating temperature range is -67°F to 150°F (-55°C to 66°C). The part requires a separately ordered mounting kit.
The mount for this Signal is not included. Please add the desired signal to your cart and then use the “Select Mount” button below to add the mount to your order.
Features
Federal Signal’s Model 27XST explosion-proof strobe light features a voltage in-rush limiting PCB design that provides greater compatibility with factory automation control systems and less electrical interference with in-rush sensitive devices.
Three mounting options are available: pendant, ceiling or 90° wall mount. For easy installation, the mounting box is first installed and the fixture is then threaded onto the mounting box, making the electrical connection. Pre-install the mounting bracket and electrical continuity is made when five threads are engaged.
Federal Signal’s Model 27XST is specifically designed for explosion-proof atmospheres and/or corrosive environments.
Because it is easy to install and requires very low maintenance, it is ideal for use in areas such as oil rigs, mines, refineries, and chemical plants.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 27XST-120B-MOD |
| Product Name | 27XST Explosion-Proof Strobe Lights |
| Mounting | 3/4-Inch NPT Pendant,Ceiling,Wall |
| Features | Explosion Proof |
| Agency Approvals | UL; ULC; CSFM,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |