The 151XST-120G is a hazardous location strobe light designed for visual signaling in corrosive or hazardous environments, operating at 120 Vac with a green lens. It produces 80 flashes per minute with a peak intensity of 520,000 cd and an effective candela of 165 cd. The unit features an aluminum base with corrosion-resistant coating, mounted via 3/4-inch NPT pipe, and includes a protective dome guard. It has an IP66 and IP69K rated enclosure, is marine rated, and is UL and cUL Listed for Class I Division 2 Groups A-D, Class II Division 1 Groups E-G, and Class III. Operating temperature ranges from -55°C to 66°C. The device has a 10,000-hour lamp life, conformal-coated PCB, and dimensions of 9.25 in height and 5.5 in diameter, weighing 3.8 lb.
Features
Model 151XST hazardous location strobe light provides 80 high-intensity flashes per minute. This emergency strobe light has an aluminum base, coated for corrosion resistance, that can be ordered for mounting on a 3/4-inch NPT pipe or a surface. The dome guard (included) fits over the glass lens to protect it against accidental collision with moving equipment, such as forklifts.
Federal Signal’s rugged 151XST strobe light is specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning strobe light can be used for plant evacuation or other communication needs.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 151XST-120G |
| Product Name | 151XST Hazardous Location Strobe Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,Marine,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |